Dialight Corp. LED Indication - Discrete - 5977701202F 5977701202F

Description
Manufacturer: Dialight Win Source Part Number: 907604-5977701202F Series: 597 Features: Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC Package: Strip Package: 4-PLCC Mounting: Surface Mount Family Name: 5977-7012 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2896, 597-7701-202F-ND, 597-7701-202F
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 907604-5977701202F Series: 597 Features: Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC Package: Strip Package: 4-PLCC Mounting: Surface Mount Family Name: 5977-7012 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2896, 597-7701-202F-ND, 597-7701-202F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 5977701202F
907604-5977701202F
LED Indication - Discrete - 5977701202F 907604-5977701202F
Manufacturer: Dialight Win Source Part Number: 907604-5977701202F Series: 597 Features: Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC Package: Strip Package: 4-PLCC Mounting: Surface Mount Family Name: 5977-7012 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2896, 597-7701-202F-ND, 597-7701-202F

Manufacturer: Dialight
Win Source Part Number: 907604-5977701202F
Series: 597
Features: Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC
Package: Strip
Package: 4-PLCC
Mounting: Surface Mount
Family Name: 5977-7012
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-2896, 597-7701-202F-ND, 597-7701-202F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 907604-5977701202F
Product Name LED Indication - Discrete - 5977701202F
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details