Dialight Corp. LED Indication - Discrete 5976401607F

Description
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2309-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2309-6-ND
LED Indication - Discrete 350-2309-6-ND
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2309-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2309-1-ND
LED Indication - Discrete 350-2309-1-ND
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2309-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2309-2-ND
LED Indication - Discrete 350-2309-2-ND
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2309-6-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1264-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details