Dialight Corp. LED Indication - Discrete 5976325607F

Description
Green LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4393-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4393-2-ND
LED Indication - Discrete 350-4393-2-ND
Green LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4393-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4393-1-ND
LED Indication - Discrete 350-4393-1-ND
Green LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5976325607F
Standard LEDs - SMD 5976325607F
Standard LEDs - SMD SMD 1206 GREEN 525nm

Standard LEDs - SMD SMD 1206 GREEN 525nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4393-2-ND 5976325607F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 530 nm (5300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MU8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
2 suppliers