"LED RED 1206 SMD 7"" REEL"
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-5976022107FTR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 1206 (3216 Metric) |
| LED Type | Red |
| Peak Wavelength | 625 nm (6250 Å) |
| Viewing Angle | 30 degrees |