Dialight Corp. LED Indication - Discrete 5975906507F

Description
White LED Indication - Discrete 2.9V 0805 (2012 Metric)
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.9V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4392-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4392-6-ND
LED Indication - Discrete 350-4392-6-ND
White LED Indication - Discrete 2.9V 0805 (2012 Metric)

White LED Indication - Discrete 2.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4392-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4392-1-ND
LED Indication - Discrete 350-4392-1-ND
White LED Indication - Discrete 2.9V 0805 (2012 Metric)

White LED Indication - Discrete 2.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4392-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4392-2-ND
LED Indication - Discrete 350-4392-2-ND
White LED Indication - Discrete 2.9V 0805 (2012 Metric)

White LED Indication - Discrete 2.9V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5975906507F
Standard LEDs - SMD 5975906507F
Standard LEDs - SMD SMD 0805 WHITE

Standard LEDs - SMD SMD 0805 WHITE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4392-6-ND 5975906507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QABD-AEF0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Amber
Peak Wavelength 596 nm (5962 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details