Dialight Corp. LED Indication - Discrete 5975506507F

Description
Yellow-Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow-Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4388-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4388-2-ND
LED Indication - Discrete 350-4388-2-ND
Yellow-Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Yellow-Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4388-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4388-1-ND
LED Indication - Discrete 350-4388-1-ND
Yellow-Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Yellow-Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5975506507F
Standard LEDs - SMD 5975506507F
Standard LEDs - SMD SMD 0805 YELLOW GREEN 570nm

Standard LEDs - SMD SMD 0805 YELLOW GREEN 570nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4388-2-ND 5975506507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASCQDA60-B1112A2A305TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details