Dialight Corp. LED Indication - Discrete 5975411407F

Description
Yellow 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2953-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2953-1-ND
LED Indication - Discrete 350-2953-1-ND
Yellow 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2953-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2953-6-ND
LED Indication - Discrete 350-2953-6-ND
Yellow 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2953-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2953-2-ND
LED Indication - Discrete 350-2953-2-ND
Yellow 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2953-1-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details