Dialight Corp. LED Indication - Discrete 5975326507F

Description
Green 527nm LED Indication - Discrete 3V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4391-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4391-2-ND
LED Indication - Discrete 350-4391-2-ND
Green 527nm LED Indication - Discrete 3V 0805 (2012 Metric)

Green 527nm LED Indication - Discrete 3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4391-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4391-1-ND
LED Indication - Discrete 350-4391-1-ND
Green 527nm LED Indication - Discrete 3V 0805 (2012 Metric)

Green 527nm LED Indication - Discrete 3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4391-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4391-6-ND
LED Indication - Discrete 350-4391-6-ND
Green 527nm LED Indication - Discrete 3V 0805 (2012 Metric)

Green 527nm LED Indication - Discrete 3V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5975326507F
Standard LEDs - SMD 5975326507F
Standard LEDs - SMD SMD 0805 GREEN 527nm

Standard LEDs - SMD SMD 0805 GREEN 527nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4391-2-ND 5975326507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details