Dialight Corp. LED Indication - Discrete 5975316507F

Description
Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4389-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4389-2-ND
LED Indication - Discrete 350-4389-2-ND
Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4389-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4389-1-ND
LED Indication - Discrete 350-4389-1-ND
Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4389-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4389-6-ND
LED Indication - Discrete 350-4389-6-ND
Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Configuration: 5 x 7 Lens Style: Square with Flat Top Lens Size: 3.80mm Dia Current - Test: 40mA Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height (Max): 13.50mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Configuration: 5 x 7
Lens Style: Square with Flat Top
Lens Size: 3.80mm Dia
Current - Test: 40mA
Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height (Max): 13.50mm

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5975316507F
Standard LEDs - SMD 5975316507F
Standard LEDs - SMD SMD 0805 GREEN 560nm

Standard LEDs - SMD SMD 0805 GREEN 560nm

Buy Now Datasheet
LED GREEN 0805 SMD - 204-5975316507F - Utmel Electronic Limited
Hong Kong, China
LED GREEN 0805 SMD
204-5975316507F
LED GREEN 0805 SMD 204-5975316507F
LED GREEN 0805 SMD

LED GREEN 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4389-2-ND 5975316507F 204-5975316507F
Product Name LED Indication - Discrete Connectors,Interconnects Standard LEDs - SMD LED GREEN 0805 SMD
LED Package: 0805 (2012 Metric) 2.00mm Lx1.25mm W
LED Type Green Green; Green
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å)
Luminous Intensity 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details