Dialight Corp. LED Indication - Discrete 5975312407F

Description
Green 567nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 567nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2438-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2438-2-ND
LED Indication - Discrete 350-2438-2-ND
Green 567nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 567nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2438-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
Viewing Angle 152 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
LEDs - 2155741P - RS Components, Ltd.
Specs
Forward Voltage 2.6 volts
View Details
2 suppliers