Dialight Corp. LED Indication - Discrete - 5975311407F 5975311407F

Description
Manufacturer: Dialight Win Source Part Number: 1006266-5975311407F Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6.4mcd Lens Style/Size: Rectangle with Flat Top, 1.19mm x 1.24mm Current - Test: 20mA Wavelength - Dominant: 567nm Wavelength - Peak: 560nm Height (Max): 0.79mm Categories: Optoelectronics Status: Active Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1006266-5975311407F Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6.4mcd Lens Style/Size: Rectangle with Flat Top, 1.19mm x 1.24mm Current - Test: 20mA Wavelength - Dominant: 567nm Wavelength - Peak: 560nm Height (Max): 0.79mm Categories: Optoelectronics Status: Active Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 5975311407F
1006266-5975311407F
LED Indication - Discrete - 5975311407F 1006266-5975311407F
Manufacturer: Dialight Win Source Part Number: 1006266-5975311407F Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6.4mcd Lens Style/Size: Rectangle with Flat Top, 1.19mm x 1.24mm Current - Test: 20mA Wavelength - Dominant: 567nm Wavelength - Peak: 560nm Height (Max): 0.79mm Categories: Optoelectronics Status: Active Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Dialight
Win Source Part Number: 1006266-5975311407F
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 150°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 6.4mcd
Lens Style/Size: Rectangle with Flat Top, 1.19mm x 1.24mm
Current - Test: 20mA
Wavelength - Dominant: 567nm
Wavelength - Peak: 560nm
Height (Max): 0.79mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
LED Indication - Discrete - 350-2437-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2437-2-ND
LED Indication - Discrete 350-2437-2-ND
Green 567nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green 567nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1006266-5975311407F 350-2437-2-ND
Product Name LED Indication - Discrete - 5975311407F LED Indication - Discrete
LED Type Green; Green Green
Peak Wavelength 567 nm (5670 Å) 560 nm (5600 Å)
Viewing Angle 150 degrees 150 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Led, 1W, Royal-Blue, 0.320W; Product Range Broadcom - 36AJ8247 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Viewing Angle 140 degrees
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details