Yellow 590nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Yellow 590nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-3032-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Yellow |
| Peak Wavelength | 592 nm (5920 Å) |
| Viewing Angle | 152 degrees |