Dialight Corp. LED Indication - Discrete 5975213407F

Description
LED ORANGE DIFFUSED 2SMD
Request a Quote Datasheet
Description
LED ORANGE DIFFUSED 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5975213407FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5975213407FCT-ND
LED Indication - Discrete 350-5975213407FCT-ND
LED ORANGE DIFFUSED 2SMD

LED ORANGE DIFFUSED 2SMD

Buy Now Datasheet
LED Indication - Discrete - 350-5975213407FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5975213407FDKR-ND
LED Indication - Discrete 350-5975213407FDKR-ND
LED ORANGE DIFFUSED 2SMD

LED ORANGE DIFFUSED 2SMD

Buy Now Datasheet
LED Indication - Discrete - 350-5975213407FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5975213407FTR-ND
LED Indication - Discrete 350-5975213407FTR-ND
Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5975213407FCT-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
Viewing Angle 152 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 516-3966-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details