Dialight Corp. LED Indication - Discrete 5975206507F

Description
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4386-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4386-1-ND
LED Indication - Discrete 350-4386-1-ND
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4386-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4386-6-ND
LED Indication - Discrete 350-4386-6-ND
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4386-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4386-2-ND
LED Indication - Discrete 350-4386-2-ND
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5975206507F
Standard LEDs - SMD 5975206507F
Standard LEDs - SMD SMD 0805 ORANGE 605nm

Standard LEDs - SMD SMD 0805 ORANGE 605nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4386-1-ND 5975206507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details