Dialight Corp. LED Indication - Discrete 5975203407F

Description
Orange 606nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 606nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2952-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2952-1-ND
LED Indication - Discrete 350-2952-1-ND
Orange 606nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Orange 606nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2952-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2952-2-ND
LED Indication - Discrete 350-2952-2-ND
Orange 606nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Orange 606nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2952-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2952-6-ND
LED Indication - Discrete 350-2952-6-ND
Orange 606nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Orange 606nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2952-1-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 152 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details