Dialight Corp. LED Indication - Discrete 5975112407F

Description
Red 647nm LED Indication - Discrete 1.7V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 647nm LED Indication - Discrete 1.7V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2436-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2436-2-ND
LED Indication - Discrete 350-2436-2-ND
Red 647nm LED Indication - Discrete 1.7V 0603 (1608 Metric)

Red 647nm LED Indication - Discrete 1.7V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2436-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 152 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
EXCELED™ series chip LED - SML-D12P8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers