Dialight Corp. LED Indication - Discrete 5975112402F

Description
Red 647nm LED Indication - Discrete 1.7V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 647nm LED Indication - Discrete 1.7V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2890-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2890-ND
LED Indication - Discrete 350-2890-ND
Red 647nm LED Indication - Discrete 1.7V 0603 (1608 Metric)

Red 647nm LED Indication - Discrete 1.7V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2890-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 152 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details
Circular high-brightness LED lamp - SLI-343YC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers