Dialight Corp. LED Indication - Discrete 5975006507F

Description
Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4384-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4384-2-ND
LED Indication - Discrete 350-4384-2-ND
Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4384-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4384-1-ND
LED Indication - Discrete 350-4384-1-ND
Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5975006507F
Standard LEDs - SMD 5975006507F
Standard LEDs - SMD SMD 0805 RED 630nm

Standard LEDs - SMD SMD 0805 RED 630nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4384-2-ND 5975006507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Led, 1W, Royal-Blue, 0.320W; Product Range Broadcom - 36AJ8247 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Viewing Angle 140 degrees
View Details