Dialight Corp. LED Indication - Discrete 5973909207F

Description
LED WHITE 4PLCC SMD
Request a Quote Datasheet
Description
LED WHITE 4PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5973909207FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973909207FCT-ND
LED Indication - Discrete 350-5973909207FCT-ND
LED WHITE 4PLCC SMD

LED WHITE 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 350-5973909207FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973909207FDKR-ND
LED Indication - Discrete 350-5973909207FDKR-ND
LED WHITE 4PLCC SMD

LED WHITE 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 350-5973909207FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973909207FTR-ND
LED Indication - Discrete 350-5973909207FTR-ND
White LED Indication - Discrete 3.3V 4-PLCC

White LED Indication - Discrete 3.3V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5973909207FCT-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
3W Moonstone High Power LED - ASMT-MWE2-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers