Dialight Corp. LED Indication - Discrete 5973904507F

Description
White LED Indication - Discrete 2.9V 0603 (1608 Metric)
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.9V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4383-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4383-6-ND
LED Indication - Discrete 350-4383-6-ND
White LED Indication - Discrete 2.9V 0603 (1608 Metric)

White LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4383-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4383-1-ND
LED Indication - Discrete 350-4383-1-ND
White LED Indication - Discrete 2.9V 0603 (1608 Metric)

White LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4383-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4383-2-ND
LED Indication - Discrete 350-4383-2-ND
White LED Indication - Discrete 2.9V 0603 (1608 Metric)

White LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5973904507F
Standard LEDs - SMD 5973904507F
Standard LEDs - SMD SMD 0603 WHITE

Standard LEDs - SMD SMD 0603 WHITE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4383-6-ND 5973904507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details