Dialight Corp. LED Indication - Discrete 5973612407F

Description
Blue 470nm LED Indication - Discrete 3.3V 1206 (3016 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 1206 (3016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973612407F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973612407F-ND
LED Indication - Discrete 5973612407F-ND
Blue 470nm LED Indication - Discrete 3.3V 1206 (3016 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1206 (3016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973612407F-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1004-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details