Dialight Corp. LED Indication - Discrete 5973612402F

Description
Blue 470nm LED Indication - Discrete 3.3V 1206 (3016 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 1206 (3016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3651-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3651-ND
LED Indication - Discrete 350-3651-ND
Blue 470nm LED Indication - Discrete 3.3V 1206 (3016 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1206 (3016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3651-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QGBE-NFH0E - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Green
Peak Wavelength 516 nm (5165 Å)
View Details
2 suppliers