Dialight Corp. LED Indication - Discrete 5973609202F

Description
Blue 469nm LED Indication - Discrete 3.4V 4-PLCC
Request a Quote Datasheet
Description
Blue 469nm LED Indication - Discrete 3.4V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973609202F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973609202F-ND
LED Indication - Discrete 5973609202F-ND
Blue 469nm LED Indication - Discrete 3.4V 4-PLCC

Blue 469nm LED Indication - Discrete 3.4V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973609202F-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1539-1-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers