Dialight Corp. LED Indication - Discrete 5973605607F

Description
Blue LED Indication - Discrete 2.8V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 2.8V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4394-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4394-2-ND
LED Indication - Discrete 350-4394-2-ND
Blue LED Indication - Discrete 2.8V 0805 (2012 Metric)

Blue LED Indication - Discrete 2.8V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4394-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4394-6-ND
LED Indication - Discrete 350-4394-6-ND
Blue LED Indication - Discrete 2.8V 0805 (2012 Metric)

Blue LED Indication - Discrete 2.8V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4394-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4394-1-ND
LED Indication - Discrete 350-4394-1-ND
Blue LED Indication - Discrete 2.8V 0805 (2012 Metric)

Blue LED Indication - Discrete 2.8V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5973605607F
Standard LEDs - SMD 5973605607F
Standard LEDs - SMD SMD 0805 BLUE 470nm

Standard LEDs - SMD SMD 0805 BLUE 470nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4394-2-ND 5973605607F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details