Dialight Corp. LED Indication - Discrete 5973604507F

Description
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4381-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4381-6-ND
LED Indication - Discrete 350-4381-6-ND
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4381-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4381-1-ND
LED Indication - Discrete 350-4381-1-ND
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4381-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4381-2-ND
LED Indication - Discrete 350-4381-2-ND
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5973604507F
Standard LEDs - SMD 5973604507F
Standard LEDs - SMD SMD 0603 BLUE 470nm

Standard LEDs - SMD SMD 0603 BLUE 470nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4381-6-ND 5973604507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 2545691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Forward Voltage 6.9 volts
View Details
PCB Based Subminiature Lamps - ASMT-BA20-AS000 - Broadcom Inc.
Specs
LED Type Red; Green; Blue; Amber
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details