Dialight Corp. LED Indication - Discrete 5973602502F

Description
Blue 470nm LED Indication - Discrete 3.3V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3649-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3649-ND
LED Indication - Discrete 350-3649-ND
Blue 470nm LED Indication - Discrete 3.3V 1208 (3020 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1208 (3020 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3649-ND
Product Name LED Indication - Discrete
LED Package: 1208 (3020 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM3L-Z1B02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details