Dialight Corp. LED Indication - Discrete 5973601207

Description
Blue LED Indication - Discrete 3.5V 2-PLCC
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 3.5V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1539-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1539-2-ND
LED Indication - Discrete 350-1539-2-ND
Blue LED Indication - Discrete 3.5V 2-PLCC

Blue LED Indication - Discrete 3.5V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1539-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details