Dialight Corp. LED Indication - Discrete 5973601202F

Description
Blue LED Indication - Discrete 3.5V 2-PLCC
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 3.5V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3648-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3648-ND
LED Indication - Discrete 350-3648-ND
Blue LED Indication - Discrete 3.5V 2-PLCC

Blue LED Indication - Discrete 3.5V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3648-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 516-2004-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details