Dialight Corp. LED Indication - Discrete 5973502507F

Description
Yellow-Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Yellow-Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2331-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2331-2-ND
LED Indication - Discrete 350-2331-2-ND
Yellow-Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Yellow-Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2331-2-ND
Product Name LED Indication - Discrete
LED Package: 1208 (3020 Metric)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-AEMD-CB2L-UWB02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details