Yellow 587nm LED Indication - Discrete 2V 0603 (1608 Metric)
Yellow 587nm LED Indication - Discrete 2V 0603 (1608 Metric)
Standard LEDs - SMD SMD 0603 YELLOW 587nm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 350-4371-1-ND | 5973409507F |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | |
| LED Type | Yellow | |
| Peak Wavelength | 587 nm (5870 Å) |