Dialight Corp. LED Indication - Discrete 5973409202F

Description
Yellow 589nm LED Indication - Discrete 2.15V 4-PLCC
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2.15V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3612-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3612-ND
LED Indication - Discrete 350-3612-ND
Yellow 589nm LED Indication - Discrete 2.15V 4-PLCC

Yellow 589nm LED Indication - Discrete 2.15V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3612-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Yellow
Peak Wavelength 597 nm (5970 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details