Dialight Corp. LED Indication - Discrete 5973408202F

Description
Yellow 587nm LED Indication - Discrete 1.8V 2-PLCC
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 1.8V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973408202F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973408202F-ND
LED Indication - Discrete 5973408202F-ND
Yellow 587nm LED Indication - Discrete 1.8V 2-PLCC

Yellow 587nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973408202F-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
LED Type Gray
Peak Wavelength 620 nm (6200 Å)
Forward Voltage 2.1 volts
View Details
2 suppliers