Dialight Corp. LED Indication - Discrete 5973407507F

Description
Yellow 590nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3855-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3855-2-ND
LED Indication - Discrete 350-3855-2-ND
Yellow 590nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-3855-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3855-1-ND
LED Indication - Discrete 350-3855-1-ND
Yellow 590nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-3855-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3855-6-ND
LED Indication - Discrete 350-3855-6-ND
Yellow 590nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3855-2-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1006 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED White Lighting - ASMT-QYBE-NEG0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
2 suppliers