Dialight Corp. LED Indication - Discrete 5973405607F

Description
Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973405607F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973405607F-ND
LED Indication - Discrete 5973405607F-ND
Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973405607F-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - ASMT-MW06-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details