Dialight Corp. LED Indication - Discrete 5973405507F

Description
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4378-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4378-6-ND
LED Indication - Discrete 350-4378-6-ND
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4378-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4378-2-ND
LED Indication - Discrete 350-4378-2-ND
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4378-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4378-1-ND
LED Indication - Discrete 350-4378-1-ND
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5973405507F
Standard LEDs - SMD 5973405507F
Standard LEDs - SMD SMD 0603 YELLOW 590nm

Standard LEDs - SMD SMD 0603 YELLOW 590nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4378-6-ND 5973405507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details