Dialight Corp. LED Indication - Discrete 5973402507F

Description
Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2330-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2330-2-ND
LED Indication - Discrete 350-2330-2-ND
Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2330-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2330-1-ND
LED Indication - Discrete 350-2330-1-ND
Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2330-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2330-6-ND
LED Indication - Discrete 350-2330-6-ND
Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2330-2-ND
Product Name LED Indication - Discrete
LED Package: 1208 (3020 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold Chip LED - SML-D14WW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; White
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details