"LED YELLOW 590NM 1208 SMD 7"" RL"
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-5973401507SFTR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Yellow |
| Peak Wavelength | 588 nm (5880 Å) |
| Viewing Angle | 110 degrees |