Dialight Corp. LED Indication - Discrete 5973401407F

Description
Yellow 590nm LED Indication - Discrete 2.2V 1206 (3016 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.2V 1206 (3016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1567-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1567-2-ND
LED Indication - Discrete 350-1567-2-ND
Yellow 590nm LED Indication - Discrete 2.2V 1206 (3016 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 1206 (3016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1567-2-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 580 nm (5800 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Circular LED lamp - SLR-325MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers