LED YELLOW CLEAR 2PLCC SMD
Yellow LED Indication - Discrete 2.1V 2-PLCC
LED YELLOW CLEAR 2PLCC SMD
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-5973401207NFDKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-PLCC |
| LED Type | Yellow |
| Peak Wavelength | 591 nm (5910 Å) |
| Viewing Angle | 120 degrees |