Dialight Corp. LED Indication - Discrete 5973401207LF

Description
Yellow LED Indication - Discrete 2.1V 4-PLCC
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.1V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973401207LF-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973401207LF-ND
LED Indication - Discrete 5973401207LF-ND
Yellow LED Indication - Discrete 2.1V 4-PLCC

Yellow LED Indication - Discrete 2.1V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973401207LF-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness chip LED with reflector - SML-Z14PT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details