Dialight Corp. LED Indication - Discrete 5973401202NF

Description
Yellow LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5973401202NF-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973401202NF-ND
LED Indication - Discrete 350-5973401202NF-ND
Yellow LED Indication - Discrete 2.1V 2-PLCC

Yellow LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5973401202NF-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED White Lighting - ASMT-QWBE-NFHDE-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 4750 K
View Details