Dialight Corp. LED Indication - Discrete 5973401107F

Description
Yellow 585nm LED Indication - Discrete 2.1V 4-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 585nm LED Indication - Discrete 2.1V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1570-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1570-2-ND
LED Indication - Discrete 350-1570-2-ND
Yellow 585nm LED Indication - Discrete 2.1V 4-SMD, No Lead

Yellow 585nm LED Indication - Discrete 2.1V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1570-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Indication - Discrete - 516-AEMD-CB2L-UWB02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details