Dialight Corp. LED Indication - Discrete 5973401102F

Description
Yellow 585nm LED Indication - Discrete 2.1V 4-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 585nm LED Indication - Discrete 2.1V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973401102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973401102F-ND
LED Indication - Discrete 5973401102F-ND
Yellow 585nm LED Indication - Discrete 2.1V 4-SMD, No Lead

Yellow 585nm LED Indication - Discrete 2.1V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973401102F-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details
EXCELED™ series side view chip LED - SML-A12U8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers