Dialight Corp. LED Indication - Discrete 5973329207F

Description
Green 525nm LED Indication - Discrete 3.4V 4-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.4V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973329207F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973329207F-ND
LED Indication - Discrete 5973329207F-ND
Green 525nm LED Indication - Discrete 3.4V 4-PLCC

Green 525nm LED Indication - Discrete 3.4V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973329207F-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Led Strip, 300, Neutral White, 1014Lm; Light Strip Length Jkl Components - 27W8191 - Newark, An Avnet Company
Specs
LED Type White; Neutral White
Array Array
Number of Array Elements 300LEDs
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details