Dialight Corp. LED Indication - Discrete 5973329202F

Description
Green 525nm LED Indication - Discrete 3.4V 4-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.4V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973329202F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973329202F-ND
LED Indication - Discrete 5973329202F-ND
Green 525nm LED Indication - Discrete 3.4V 4-PLCC

Green 525nm LED Indication - Discrete 3.4V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973329202F-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 120 degrees
View Details