Dialight Corp. LED Indication - Discrete 5973327507F

Description
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3854-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3854-2-ND
LED Indication - Discrete 350-3854-2-ND
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)

Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-3854-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3854-1-ND
LED Indication - Discrete 350-3854-1-ND
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)

Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-3854-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3854-6-ND
LED Indication - Discrete 350-3854-6-ND
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)

Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3854-2-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1006 Metric)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Brightness Tall Black Surface PLCC6 Tricolor LED - ASMB-TTB0-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-6
LED Type Multi-Colored
Peak Wavelength 464 to 635 nm (4640 to 6350 Å)
View Details
4 suppliers