Dialight Corp. LED Indication - Discrete 5973327502F

Description
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3844-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3844-ND
LED Indication - Discrete 350-3844-ND
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)

Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3844-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1006 Metric)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
3W Mini High Power LED - ASMT-JA30-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers