Dialight Corp. LED Indication - Discrete 5973326607F

Description
Green 525nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973326607F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973326607F-ND
LED Indication - Discrete 5973326607F-ND
Green 525nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973326607F-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 530 nm (5300 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 450 milliwatts
Array Array
View Details
3W High Power LED - ASMT-AG31-NTU00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 450 to 635 nm (4500 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details