Dialight Corp. LED Indication - Discrete 5973325407F

Description
Green 525nm LED Indication - Discrete 3.3V 1206 (3016 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 1206 (3016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973325407F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973325407F-ND
LED Indication - Discrete 5973325407F-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3016 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973325407F-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 522 nm (5220 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
1W High Power LED - ASMT-MW04-NLN00 - Broadcom Inc.
Specs
LED Type Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers