Dialight Corp. LED Indication - Discrete 5973322302F

Description
Green 525nm LED Indication - Discrete 4-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973322302F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973322302F-ND
LED Indication - Discrete 5973322302F-ND
Green 525nm LED Indication - Discrete 4-PLCC

Green 525nm LED Indication - Discrete 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973322302F-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Color Lighting - 516-4178-6-ND - DigiKey
Specs
LED Package: 6-SMD
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 458 to 623 nm (4580 to 6230 Å)
View Details
3 suppliers